Capital Lighting, Inc. 2480-01-41 Sconces-Single Glass 413445

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185035639 Category: Wall Brackets Glass: Patterned Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185035639 Category: Wall Brackets Glass: Patterned Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2480-01-41 Sconces-Single Glass - 413445 - Capital Lighting, Inc.
Columbus, OH, USA
2480-01-41 Sconces-Single Glass
413445
2480-01-41 Sconces-Single Glass 413445
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185035639 Category: Wall Brackets Glass: Patterned Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Wall Sconce
UPC: 093185035639
Category: Wall Brackets
Glass: Patterned Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413445
Product Name 2480-01-41 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details