Capital Lighting, Inc. 2478-09-41 Large Chandeliers-Glass Shade 413441

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185035592 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185035592 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2478-09-41 Large Chandeliers-Glass Shade - 413441 - Capital Lighting, Inc.
Columbus, OH, USA
2478-09-41 Large Chandeliers-Glass Shade
413441
2478-09-41 Large Chandeliers-Glass Shade 413441
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185035592 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 41.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rustic Sienna
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185035592
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413441
Product Name 2478-09-41 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details