Capital Lighting, Inc. 2484-04-41 Mid. Chandeliers-Candle 413437

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Chandelier UPC: 093185035783 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Chandelier UPC: 093185035783 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2484-04-41 Mid. Chandeliers-Candle - 413437 - Capital Lighting, Inc.
Columbus, OH, USA
2484-04-41 Mid. Chandeliers-Candle
413437
2484-04-41 Mid. Chandeliers-Candle 413437
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Chandelier UPC: 093185035783 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Sienna
Product Name: Four Light Chandelier
UPC: 093185035783
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413437
Product Name 2484-04-41 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details