Capital Lighting, Inc. 2484-06-41 Mid. Chandeliers-Candle 413434

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185035790 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185035790 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2484-06-41 Mid. Chandeliers-Candle - 413434 - Capital Lighting, Inc.
Columbus, OH, USA
2484-06-41 Mid. Chandeliers-Candle
413434
2484-06-41 Mid. Chandeliers-Candle 413434
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185035790 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Sienna
Product Name: Six Light Up Lighting Chandelier
UPC: 093185035790
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413434
Product Name 2484-06-41 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details