Capital Lighting, Inc. 2484-20-41 Large Chandeliers-Candle 413430

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Rustic Sienna Product Name: 20 Light Chandelier UPC: 093185035837 Category: Chandeliers Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Rustic Sienna Product Name: 20 Light Chandelier UPC: 093185035837 Category: Chandeliers Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2484-20-41 Large Chandeliers-Candle - 413430 - Capital Lighting, Inc.
Columbus, OH, USA
2484-20-41 Large Chandeliers-Candle
413430
2484-20-41 Large Chandeliers-Candle 413430
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Rustic Sienna Product Name: 20 Light Chandelier UPC: 093185035837 Category: Chandeliers Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 40
Finish: Rustic Sienna
Product Name: 20 Light Chandelier
UPC: 093185035837
Category: Chandeliers
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413430
Product Name 2484-20-41 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details