Capital Lighting, Inc. 2493-09-41 Mid. Chandeliers-Glass Up 413426

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185036155 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185036155 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2493-09-41 Mid. Chandeliers-Glass Up - 413426 - Capital Lighting, Inc.
Columbus, OH, USA
2493-09-41 Mid. Chandeliers-Glass Up
413426
2493-09-41 Mid. Chandeliers-Glass Up 413426
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185036155 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rustic Sienna
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185036155
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413426
Product Name 2493-09-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details