PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 34.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rustic Sienna
Product Name: Six Light Bowl Pendant
UPC: 093185036209
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: NO
Chain: 6`
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 413425 |
| Product Name | 2494-06-41 Pendants-Bowl Style |
| Application | Residential |