Capital Lighting, Inc. 2493-12-41 Mid. Chandeliers-Glass Up 413423

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Rustic Sienna Product Name: 12 Light Chandelier UPC: 093185036162 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Rustic Sienna Product Name: 12 Light Chandelier UPC: 093185036162 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2493-12-41 Mid. Chandeliers-Glass Up - 413423 - Capital Lighting, Inc.
Columbus, OH, USA
2493-12-41 Mid. Chandeliers-Glass Up
413423
2493-12-41 Mid. Chandeliers-Glass Up 413423
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Rustic Sienna Product Name: 12 Light Chandelier UPC: 093185036162 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 37.00
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Rustic Sienna
Product Name: 12 Light Chandelier
UPC: 093185036162
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413423
Product Name 2493-12-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details