Capital Lighting, Inc. 2489-04-32 Pendants-Drum Shade 413410

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bowl Pendant UPC: 093185035936 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bowl Pendant UPC: 093185035936 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2489-04-32 Pendants-Drum Shade - 413410 - Capital Lighting, Inc.
Columbus, OH, USA
2489-04-32 Pendants-Drum Shade
413410
2489-04-32 Pendants-Drum Shade 413410
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bowl Pendant UPC: 093185035936 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 32.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Bowl Pendant
UPC: 093185035936
Category: Bowl Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413410
Product Name 2489-04-32 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details