Capital Lighting, Inc. 2491-09-41 Mid. Chandeliers-Glass Up 413401

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185036056 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185036056 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2491-09-41 Mid. Chandeliers-Glass Up - 413401 - Capital Lighting, Inc.
Columbus, OH, USA
2491-09-41 Mid. Chandeliers-Glass Up
413401
2491-09-41 Mid. Chandeliers-Glass Up 413401
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185036056 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rustic Sienna
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185036056
Category: Chandeliers
Glass: Tapioca
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413401
Product Name 2491-09-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details