Capital Lighting, Inc. 2492-02-41 Island/Pool Table-2 Light Bar 413400

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Sienna Product Name: Two Light Island Pendant UPC: 093185036063 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 4`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Sienna Product Name: Two Light Island Pendant UPC: 093185036063 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 4`

Suppliers

Company
Product
Description
Supplier Links
2492-02-41 Island/Pool Table-2 Light Bar - 413400 - Capital Lighting, Inc.
Columbus, OH, USA
2492-02-41 Island/Pool Table-2 Light Bar
413400
2492-02-41 Island/Pool Table-2 Light Bar 413400
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Sienna Product Name: Two Light Island Pendant UPC: 093185036063 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 4`

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Rustic Sienna
Product Name: Two Light Island Pendant
UPC: 093185036063
Category: Island Pendants
Glass: Tapioca
Shipped Via: UPS
Chain: 3`
Wire: 4`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413400
Product Name 2492-02-41 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details