Capital Lighting, Inc. 2593-02-41 Semi-Flush Mts.-Bowl Style 413399

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Semi Flush Mount UPC: 093185037794 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Semi Flush Mount UPC: 093185037794 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2593-02-41 Semi-Flush Mts.-Bowl Style - 413399 - Capital Lighting, Inc.
Columbus, OH, USA
2593-02-41 Semi-Flush Mts.-Bowl Style
413399
2593-02-41 Semi-Flush Mts.-Bowl Style 413399
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Semi Flush Mount UPC: 093185037794 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Sienna
Product Name: Two Light Semi Flush Mount
UPC: 093185037794
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413399
Product Name 2593-02-41 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details