Capital Lighting, Inc. 2605-03-27 Pendants-Bowl Style 413397

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Cherry Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Cherry Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2605-03-27 Pendants-Bowl Style - 413397 - Capital Lighting, Inc.
Columbus, OH, USA
2605-03-27 Pendants-Bowl Style
413397
2605-03-27 Pendants-Bowl Style 413397
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Cherry Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black Cherry
Product Name: Three Light Bowl Pendant
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413397
Product Name 2605-03-27 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details