Capital Lighting, Inc. 2646-03-32 Island/Pool Table-3 Light Bar 413396

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Bronze Product Name: Three Light Island Pendant UPC: 093185037824 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3.75` Wire: 3.75`
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Bronze Product Name: Three Light Island Pendant UPC: 093185037824 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3.75` Wire: 3.75`

Suppliers

Company
Product
Description
Supplier Links
2646-03-32 Island/Pool Table-3 Light Bar - 413396 - Capital Lighting, Inc.
Columbus, OH, USA
2646-03-32 Island/Pool Table-3 Light Bar
413396
2646-03-32 Island/Pool Table-3 Light Bar 413396
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Bronze Product Name: Three Light Island Pendant UPC: 093185037824 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3.75` Wire: 3.75`

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Antique Bronze
Product Name: Three Light Island Pendant
UPC: 093185037824
Category: Island Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3.75`
Wire: 3.75`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413396
Product Name 2646-03-32 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details