Capital Lighting, Inc. 2653-03-41 Pendants-Bowl Style 413393

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Bowl Pendant UPC: 093185037831 Category: Bowl Pendants Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Bowl Pendant UPC: 093185037831 Category: Bowl Pendants Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2653-03-41 Pendants-Bowl Style - 413393 - Capital Lighting, Inc.
Columbus, OH, USA
2653-03-41 Pendants-Bowl Style
413393
2653-03-41 Pendants-Bowl Style 413393
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Bowl Pendant UPC: 093185037831 Category: Bowl Pendants Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Bowl Pendant
UPC: 093185037831
Category: Bowl Pendants
Glass: Mica Flake
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413393
Product Name 2653-03-41 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details