Capital Lighting, Inc. 2687-03-41 Island/Pool Table-3 Light Bar 413392

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Rustic Sienna Product Name: Three Light Island Pendant UPC: 093185037862 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Rustic Sienna Product Name: Three Light Island Pendant UPC: 093185037862 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2687-03-41 Island/Pool Table-3 Light Bar - 413392 - Capital Lighting, Inc.
Columbus, OH, USA
2687-03-41 Island/Pool Table-3 Light Bar
413392
2687-03-41 Island/Pool Table-3 Light Bar 413392
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Rustic Sienna Product Name: Three Light Island Pendant UPC: 093185037862 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Rustic Sienna
Product Name: Three Light Island Pendant
UPC: 093185037862
Category: Island Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413392
Product Name 2687-03-41 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details