Capital Lighting, Inc. 2675-03-27 Pendants-Bowl Style 413390

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2675-03-27 Pendants-Bowl Style - 413390 - Capital Lighting, Inc.
Columbus, OH, USA
2675-03-27 Pendants-Bowl Style
413390
2675-03-27 Pendants-Bowl Style 413390
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Product Name: Three Light Bowl Pendant
Category: Bowl Pendants
Glass: Umber Mist
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413390
Product Name 2675-03-27 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details