Capital Lighting, Inc. 5251-03-55 Bathroom Fixtures-Three Lights 413389

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185042293 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185042293 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5251-03-55 Bathroom Fixtures-Three Lights - 413389 - Capital Lighting, Inc.
Columbus, OH, USA
5251-03-55 Bathroom Fixtures-Three Lights
413389
5251-03-55 Bathroom Fixtures-Three Lights 413389
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185042293 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity Light
UPC: 093185042293
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413389
Product Name 5251-03-55 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details