Capital Lighting, Inc. 5326-02-32 Bathroom Fixtures-Two Lights 413388

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185039408 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185039408 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5326-02-32 Bathroom Fixtures-Two Lights - 413388 - Capital Lighting, Inc.
Columbus, OH, USA
5326-02-32 Bathroom Fixtures-Two Lights
413388
5326-02-32 Bathroom Fixtures-Two Lights 413388
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185039408 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Vanity Light
UPC: 093185039408
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413388
Product Name 5326-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details