Capital Lighting, Inc. 5052-04-55 Bathroom Fixtures-Four Lights 413372

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185038050 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185038050 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5052-04-55 Bathroom Fixtures-Four Lights - 413372 - Capital Lighting, Inc.
Columbus, OH, USA
5052-04-55 Bathroom Fixtures-Four Lights
413372
5052-04-55 Bathroom Fixtures-Four Lights 413372
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185038050 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity Light
UPC: 093185038050
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413372
Product Name 5052-04-55 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details