Capital Lighting, Inc. 5099-01-32 Sconces-Pocket 413366

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185038265 Category: Sconces Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185038265 Category: Sconces Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5099-01-32 Sconces-Pocket - 413366 - Capital Lighting, Inc.
Columbus, OH, USA
5099-01-32 Sconces-Pocket
413366
5099-01-32 Sconces-Pocket 413366
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185038265 Category: Sconces Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Wall Sconce
UPC: 093185038265
Category: Sconces
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413366
Product Name 5099-01-32 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details