Capital Lighting, Inc. 5105-03-05 Bathroom Fixtures-Three Lights 413362

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity Light UPC: 093185038333 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity Light UPC: 093185038333 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5105-03-05 Bathroom Fixtures-Three Lights - 413362 - Capital Lighting, Inc.
Columbus, OH, USA
5105-03-05 Bathroom Fixtures-Three Lights
413362
5105-03-05 Bathroom Fixtures-Three Lights 413362
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity Light UPC: 093185038333 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Vanity Light
UPC: 093185038333
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413362
Product Name 5105-03-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details