PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.00
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 000051150105
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 413361 |
| Product Name | 5105-01-05 Sconces-Single Glass |
| Application | Residential |