Capital Lighting, Inc. 5251-02-55 Bathroom Fixtures-Two Lights 413358

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Light UPC: 093185018793 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Light UPC: 093185018793 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5251-02-55 Bathroom Fixtures-Two Lights - 413358 - Capital Lighting, Inc.
Columbus, OH, USA
5251-02-55 Bathroom Fixtures-Two Lights
413358
5251-02-55 Bathroom Fixtures-Two Lights 413358
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Light UPC: 093185018793 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity Light
UPC: 093185018793
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413358
Product Name 5251-02-55 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details