Capital Lighting, Inc. 5082-02-41 Bathroom Fixtures-Two Lights 413340

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Vanity Light UPC: 093185038173 Category: Bath & Vanity Glass: Patterned Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Vanity Light UPC: 093185038173 Category: Bath & Vanity Glass: Patterned Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5082-02-41 Bathroom Fixtures-Two Lights - 413340 - Capital Lighting, Inc.
Columbus, OH, USA
5082-02-41 Bathroom Fixtures-Two Lights
413340
5082-02-41 Bathroom Fixtures-Two Lights 413340
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Vanity Light UPC: 093185038173 Category: Bath & Vanity Glass: Patterned Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.75
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Sienna
Product Name: Two Light Vanity Light
UPC: 093185038173
Category: Bath & Vanity
Glass: Patterned Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413340
Product Name 5082-02-41 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details