Capital Lighting, Inc. 5219-02-64 Bathroom Fixtures-Two Lights 413329

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bordeaux Product Name: Two Light Vanity Light UPC: 093185038814 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bordeaux Product Name: Two Light Vanity Light UPC: 093185038814 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5219-02-64 Bathroom Fixtures-Two Lights - 413329 - Capital Lighting, Inc.
Columbus, OH, USA
5219-02-64 Bathroom Fixtures-Two Lights
413329
5219-02-64 Bathroom Fixtures-Two Lights 413329
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bordeaux Product Name: Two Light Vanity Light UPC: 093185038814 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bordeaux
Product Name: Two Light Vanity Light
UPC: 093185038814
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413329
Product Name 5219-02-64 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details