Capital Lighting, Inc. 5219-04-64 Bathroom Fixtures-Four Lights 413327

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Vanity Light UPC: 093185038821 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Vanity Light UPC: 093185038821 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5219-04-64 Bathroom Fixtures-Four Lights - 413327 - Capital Lighting, Inc.
Columbus, OH, USA
5219-04-64 Bathroom Fixtures-Four Lights
413327
5219-04-64 Bathroom Fixtures-Four Lights 413327
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Vanity Light UPC: 093185038821 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bordeaux
Product Name: Four Light Vanity Light
UPC: 093185038821
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413327
Product Name 5219-04-64 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details