Capital Lighting, Inc. 5221-04-32 Bathroom Fixtures-Four Lights 413321

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185038883 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185038883 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5221-04-32 Bathroom Fixtures-Four Lights - 413321 - Capital Lighting, Inc.
Columbus, OH, USA
5221-04-32 Bathroom Fixtures-Four Lights
413321
5221-04-32 Bathroom Fixtures-Four Lights 413321
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185038883 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Vanity Light
UPC: 093185038883
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413321
Product Name 5221-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details