Capital Lighting, Inc. 5222-02-64 Bathroom Fixtures-Two Lights 413320

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bordeaux Product Name: Two Light Vanity Light UPC: 093185038906 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bordeaux Product Name: Two Light Vanity Light UPC: 093185038906 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5222-02-64 Bathroom Fixtures-Two Lights - 413320 - Capital Lighting, Inc.
Columbus, OH, USA
5222-02-64 Bathroom Fixtures-Two Lights
413320
5222-02-64 Bathroom Fixtures-Two Lights 413320
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bordeaux Product Name: Two Light Vanity Light UPC: 093185038906 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bordeaux
Product Name: Two Light Vanity Light
UPC: 093185038906
Category: Bath & Vanity
Glass: Rustic Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413320
Product Name 5222-02-64 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details