Capital Lighting, Inc. 5120-04-40 Bathroom Fixtures-Four Lights 413314

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.50 Extension: 8 Bulb Type: A-15 Qty: 4 Wattage: 60 Finish: Black/Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185038548 Category: Bath & Vanity Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.50 Extension: 8 Bulb Type: A-15 Qty: 4 Wattage: 60 Finish: Black/Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185038548 Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5120-04-40 Bathroom Fixtures-Four Lights - 413314 - Capital Lighting, Inc.
Columbus, OH, USA
5120-04-40 Bathroom Fixtures-Four Lights
413314
5120-04-40 Bathroom Fixtures-Four Lights 413314
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.50 Extension: 8 Bulb Type: A-15 Qty: 4 Wattage: 60 Finish: Black/Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185038548 Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 8.50
Extension: 8
Bulb
Type: A-15
Qty: 4
Wattage: 60
Finish: Black/Brushed Nickel
Product Name: Four Light Vanity Light
UPC: 093185038548
Category: Bath & Vanity
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413314
Product Name 5120-04-40 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details