Capital Lighting, Inc. 5218-04-17 Bathroom Fixtures-Four Lights 413308

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Product Name: Four Light Vanity Light UPC: 093185038791 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Product Name: Four Light Vanity Light UPC: 093185038791 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5218-04-17 Bathroom Fixtures-Four Lights - 413308 - Capital Lighting, Inc.
Columbus, OH, USA
5218-04-17 Bathroom Fixtures-Four Lights
413308
5218-04-17 Bathroom Fixtures-Four Lights 413308
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Product Name: Four Light Vanity Light UPC: 093185038791 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.75
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chestnut
Product Name: Four Light Vanity Light
UPC: 093185038791
Category: Bath & Vanity
Glass: Umber Cloud
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413308
Product Name 5218-04-17 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details