Capital Lighting, Inc. 5189-04-32 Bathroom Fixtures-Four Lights 413306

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185038708 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185038708 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5189-04-32 Bathroom Fixtures-Four Lights - 413306 - Capital Lighting, Inc.
Columbus, OH, USA
5189-04-32 Bathroom Fixtures-Four Lights
413306
5189-04-32 Bathroom Fixtures-Four Lights 413306
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185038708 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 7.00
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Vanity Light
UPC: 093185038708
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413306
Product Name 5189-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details