Capital Lighting, Inc. 5189-03-32 Bathroom Fixtures-Three Lights 413304

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185038692 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185038692 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5189-03-32 Bathroom Fixtures-Three Lights - 413304 - Capital Lighting, Inc.
Columbus, OH, USA
5189-03-32 Bathroom Fixtures-Three Lights
413304
5189-03-32 Bathroom Fixtures-Three Lights 413304
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185038692 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 7.00
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Vanity Light
UPC: 093185038692
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413304
Product Name 5189-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details