Capital Lighting, Inc. LK25A-BNZ Fans-Light Kits 413292

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Bowl Amber Light Kit UPC: 98612306801 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Bowl Amber Light Kit UPC: 98612306801 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK25A-BNZ Fans-Light Kits - 413292 - Capital Lighting, Inc.
Columbus, OH, USA
LK25A-BNZ Fans-Light Kits
413292
LK25A-BNZ Fans-Light Kits 413292
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Bowl Amber Light Kit UPC: 98612306801 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Bowl Amber Light Kit
UPC: 98612306801
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413292
Product Name LK25A-BNZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details