Capital Lighting, Inc. LK14A-BNZ Fans-Light Kits 413291

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Bronze Product Name: Low Profile Amber Light Kit UPC: 98612306474 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Bronze Product Name: Low Profile Amber Light Kit UPC: 98612306474 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK14A-BNZ Fans-Light Kits - 413291 - Capital Lighting, Inc.
Columbus, OH, USA
LK14A-BNZ Fans-Light Kits
413291
LK14A-BNZ Fans-Light Kits 413291
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Bronze Product Name: Low Profile Amber Light Kit UPC: 98612306474 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: JDE
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Low Profile Amber Light Kit
UPC: 98612306474
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413291
Product Name LK14A-BNZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details