Capital Lighting, Inc. LK9-MS Fans-Light Kits 413284

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mojave Sand Product Name: Low Profile Frosted Light Kit UPC: 98612997696 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mojave Sand Product Name: Low Profile Frosted Light Kit UPC: 98612997696 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK9-MS Fans-Light Kits - 413284 - Capital Lighting, Inc.
Columbus, OH, USA
LK9-MS Fans-Light Kits
413284
LK9-MS Fans-Light Kits 413284
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mojave Sand Product Name: Low Profile Frosted Light Kit UPC: 98612997696 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mojave Sand
Product Name: Low Profile Frosted Light Kit
UPC: 98612997696
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413284
Product Name LK9-MS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details