Capital Lighting, Inc. LK108ES-BNZ Fans-Light Kits 413279

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 3.50 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Bronze Product Name: Low Profile Light Kit UPC: 98612996330 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 3.50 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Bronze Product Name: Low Profile Light Kit UPC: 98612996330 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK108ES-BNZ Fans-Light Kits - 413279 - Capital Lighting, Inc.
Columbus, OH, USA
LK108ES-BNZ Fans-Light Kits
413279
LK108ES-BNZ Fans-Light Kits 413279
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 3.50 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Bronze Product Name: Low Profile Light Kit UPC: 98612996330 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 3.50
Bulb
Type: Circline Fluor
Qty: 1
Wattage: 30
Finish: Bronze
Product Name: Low Profile Light Kit
UPC: 98612996330
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413279
Product Name LK108ES-BNZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details