Capital Lighting, Inc. LK108ES-DI Fans-Light Kits 413250

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 3.50 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Desert ivory Product Name: Low Profile Light Kit UPC: 98612996545 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 3.50 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Desert ivory Product Name: Low Profile Light Kit UPC: 98612996545 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK108ES-DI Fans-Light Kits - 413250 - Capital Lighting, Inc.
Columbus, OH, USA
LK108ES-DI Fans-Light Kits
413250
LK108ES-DI Fans-Light Kits 413250
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 3.50 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Desert ivory Product Name: Low Profile Light Kit UPC: 98612996545 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 3.50
Bulb
Type: Circline Fluor
Qty: 1
Wattage: 30
Finish: Desert ivory
Product Name: Low Profile Light Kit
UPC: 98612996545
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413250
Product Name LK108ES-DI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details