Capital Lighting, Inc. LK421-CW Fans-Light Kits 413217

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Chalk White Product Name: Four Light Light Kit UPC: 98612912743 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Chalk White Product Name: Four Light Light Kit UPC: 98612912743 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK421-CW Fans-Light Kits - 413217 - Capital Lighting, Inc.
Columbus, OH, USA
LK421-CW Fans-Light Kits
413217
LK421-CW Fans-Light Kits 413217
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Chalk White Product Name: Four Light Light Kit UPC: 98612912743 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Chalk White
Product Name: Four Light Light Kit
UPC: 98612912743
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413217
Product Name LK421-CW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details