Capital Lighting, Inc. LK301T-CS Fans-Light Kits 413208

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Frosted Ribbed Cs UPC: 98612697398 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Frosted Ribbed Cs UPC: 98612697398 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK301T-CS Fans-Light Kits - 413208 - Capital Lighting, Inc.
Columbus, OH, USA
LK301T-CS Fans-Light Kits
413208
LK301T-CS Fans-Light Kits 413208
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Frosted Ribbed Cs UPC: 98612697398 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Three Light Frosted Ribbed Cs
UPC: 98612697398
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413208
Product Name LK301T-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details