Capital Lighting, Inc. LK108ES-CS Fans-Light Kits 413205

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 3.50 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Cobblestone Product Name: Low Profile Light Kit UPC: 98612996392 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 3.50 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Cobblestone Product Name: Low Profile Light Kit UPC: 98612996392 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK108ES-CS Fans-Light Kits - 413205 - Capital Lighting, Inc.
Columbus, OH, USA
LK108ES-CS Fans-Light Kits
413205
LK108ES-CS Fans-Light Kits 413205
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 3.50 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Cobblestone Product Name: Low Profile Light Kit UPC: 98612996392 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 3.50
Bulb
Type: Circline Fluor
Qty: 1
Wattage: 30
Finish: Cobblestone
Product Name: Low Profile Light Kit
UPC: 98612996392
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413205
Product Name LK108ES-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details