Capital Lighting, Inc. LK20-CS Fans-Light Kits 413204

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Melon Bowl Light Kit UPC: 98612724582 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Melon Bowl Light Kit UPC: 98612724582 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK20-CS Fans-Light Kits - 413204 - Capital Lighting, Inc.
Columbus, OH, USA
LK20-CS Fans-Light Kits
413204
LK20-CS Fans-Light Kits 413204
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Melon Bowl Light Kit UPC: 98612724582 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cobblestone
Product Name: Melon Bowl Light Kit
UPC: 98612724582
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413204
Product Name LK20-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details