Capital Lighting, Inc. LK30A-CS Fans-Light Kits 413203

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Decorative Metal Edged Amber UPC: 98612306856 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Decorative Metal Edged Amber UPC: 98612306856 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK30A-CS Fans-Light Kits - 413203 - Capital Lighting, Inc.
Columbus, OH, USA
LK30A-CS Fans-Light Kits
413203
LK30A-CS Fans-Light Kits 413203
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Decorative Metal Edged Amber UPC: 98612306856 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Decorative Metal Edged Amber
UPC: 98612306856
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413203
Product Name LK30A-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details