Capital Lighting, Inc. 5326-03-32 Bathroom Fixtures-Three Lights 413199

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185039415 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185039415 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5326-03-32 Bathroom Fixtures-Three Lights - 413199 - Capital Lighting, Inc.
Columbus, OH, USA
5326-03-32 Bathroom Fixtures-Three Lights
413199
5326-03-32 Bathroom Fixtures-Three Lights 413199
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185039415 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.50
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Vanity Light
UPC: 093185039415
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413199
Product Name 5326-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details