Capital Lighting, Inc. 5332-03-27 Bathroom Fixtures-Three Lights 413192

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Vanity Light UPC: 093185039514 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Vanity Light UPC: 093185039514 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5332-03-27 Bathroom Fixtures-Three Lights - 413192 - Capital Lighting, Inc.
Columbus, OH, USA
5332-03-27 Bathroom Fixtures-Three Lights
413192
5332-03-27 Bathroom Fixtures-Three Lights 413192
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Vanity Light UPC: 093185039514 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 9.25
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Product Name: Three Light Vanity Light
UPC: 093185039514
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413192
Product Name 5332-03-27 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details