Capital Lighting, Inc. 7484-01-41 Sconces-Single Candle 413187

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185040770 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185040770 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7484-01-41 Sconces-Single Candle - 413187 - Capital Lighting, Inc.
Columbus, OH, USA
7484-01-41 Sconces-Single Candle
413187
7484-01-41 Sconces-Single Candle 413187
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185040770 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.75
Extension: 7.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rustic Sienna
Product Name: One Light Wall Sconce
UPC: 093185040770
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413187
Product Name 7484-01-41 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details