Capital Lighting, Inc. 7493-06-41 Foyer/Hall Lanterns-Open Frame 413180

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Sienna Product Name: Six Light Foyer Pendant UPC: 093185040824 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Sienna Product Name: Six Light Foyer Pendant UPC: 093185040824 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7493-06-41 Foyer/Hall Lanterns-Open Frame - 413180 - Capital Lighting, Inc.
Columbus, OH, USA
7493-06-41 Foyer/Hall Lanterns-Open Frame
413180
7493-06-41 Foyer/Hall Lanterns-Open Frame 413180
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Sienna Product Name: Six Light Foyer Pendant UPC: 093185040824 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Sienna
Product Name: Six Light Foyer Pendant
UPC: 093185040824
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413180
Product Name 7493-06-41 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details