Capital Lighting, Inc. 5380-04-41 Bathroom Fixtures-Four Lights 413169

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Vanity Light UPC: 093185039804 Category: Bath & Vanity Glass: Patterned Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Vanity Light UPC: 093185039804 Category: Bath & Vanity Glass: Patterned Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5380-04-41 Bathroom Fixtures-Four Lights - 413169 - Capital Lighting, Inc.
Columbus, OH, USA
5380-04-41 Bathroom Fixtures-Four Lights
413169
5380-04-41 Bathroom Fixtures-Four Lights 413169
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Vanity Light UPC: 093185039804 Category: Bath & Vanity Glass: Patterned Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Product Name: Four Light Vanity Light
UPC: 093185039804
Category: Bath & Vanity
Glass: Patterned Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413169
Product Name 5380-04-41 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details