Capital Lighting, Inc. 7409-09-41 Mid. Chandeliers-Candle 413158

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Sienna Product Name: Nine Light Chandelier UPC: 093185040749 Category: Chandeliers Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Sienna Product Name: Nine Light Chandelier UPC: 093185040749 Category: Chandeliers Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7409-09-41 Mid. Chandeliers-Candle - 413158 - Capital Lighting, Inc.
Columbus, OH, USA
7409-09-41 Mid. Chandeliers-Candle
413158
7409-09-41 Mid. Chandeliers-Candle 413158
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Sienna Product Name: Nine Light Chandelier UPC: 093185040749 Category: Chandeliers Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rustic Sienna
Product Name: Nine Light Chandelier
UPC: 093185040749
Category: Chandeliers
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413158
Product Name 7409-09-41 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details