Capital Lighting, Inc. 7409-04-41 Mid. Chandeliers-Candle 413152

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Chandelier UPC: 093185040725 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Chandelier UPC: 093185040725 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7409-04-41 Mid. Chandeliers-Candle - 413152 - Capital Lighting, Inc.
Columbus, OH, USA
7409-04-41 Mid. Chandeliers-Candle
413152
7409-04-41 Mid. Chandeliers-Candle 413152
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Chandelier UPC: 093185040725 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Sienna
Product Name: Four Light Chandelier
UPC: 093185040725
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413152
Product Name 7409-04-41 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details